The MSP430F2616 is a 16-bit ultra-low-power microcontroller with 92KB of flash memory and 4KB of RAM, featuring a 12-bit ADC, dual 12-bit DACs, two USCI modules, a hardware multiplier, and DMA. It operates from a 1.8 V to 3.6 V supply, supports wake-up from standby in less than 1 µs, and is available in 80-pin LQFP, 64-pin LQFP, and 113-ball NFBGA packages with a 7 mm × 7 mm footprint. The device operates over a temperature range of -40 °C to 105 °C.
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 113-BGA MICROSTAR JUNIOR -40 to 105
16MHz 16-bit MCU, 92KB FLASH, 4KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART Product overview: MSP430F2616TZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2616TZQWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1227393-MSP430F2616T
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2616
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ7670ATL+T; DS4830AT+; MAXQ610J-2505+;
Introduction Date: August 09, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 4KB RAM 12B
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 92KB FLASH 113BGA
IC MCU 16BIT 92KB FLASH 113BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2616TZQWR | 685-MSP430F2616TZQWR | 296-24714-2-ND | 1227393-MSP430F2616TZQWR | MSP430F2616TZQWR | MSP430F2616TZQWR | MSP430F2616TZQWR | MSP430F2616TZQWR |
| Product Name | MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA | 16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F2616TZQWR | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 92 KB | 4 KB | 4 KB |