Texas Instruments MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2616TPM

Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA - MSP430F2616TPM - Texas Instruments
Dallas, TX, United States
MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA
MSP430F2616TPM
MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2616TPM
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

Buy Now Datasheet
16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU - 685-MSP430F2616TPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU
685-MSP430F2616TPM
16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU 685-MSP430F2616TPM
16MHz 16-bit MCU, 92KB Flash, 4KB RAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F2616TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2616TPM can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 92KB Flash, 4KB RAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F2616TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2616TPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2616TPM - 885989-MSP430F2616TPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2616TPM
885989-MSP430F2616TPM
Embedded - Embedded - Microcontrollers - MSP430F2616TPM 885989-MSP430F2616TPM
Manufacturer: Texas Instruments Win Source Part Number: 885989-MSP430F2616TP M Series: MSP430F2xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10) Core Processor: MSP430 Speed: 16MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 92KB (92K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F2616 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-32653, MSP430F2616TPM-ND

Manufacturer: Texas Instruments
Win Source Part Number: 885989-MSP430F2616TPM
Series: MSP430F2xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)
Core Processor: MSP430
Speed: 16MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F2616
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-32653, MSP430F2616TPM-ND

Buy Now Datasheet
Microcontrollers - 296-32653-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32653-ND
Microcontrollers 296-32653-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2616TPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2616TPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2616TPM
IC MCU 16BIT 92KB FLASH 64LQFP

IC MCU 16BIT 92KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2616TPM
16-bit Microcontrollers - MCU MSP430F2616TPM
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2616TPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2616TPM
Embedded - Microcontrollers MSP430F2616TPM
IC MCU 16BIT 92KB FLASH 64LQFP

IC MCU 16BIT 92KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2616TPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2616TPM
Microcontrollers MSP430F2616TPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 29AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
29AH6695
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 29AH6695
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:92KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:92KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray - 815-MSP430F2616TPM - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray
815-MSP430F2616TPM
MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray 815-MSP430F2616TPM
MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray

MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2616TPM 685-MSP430F2616TPM 885989-MSP430F2616TPM 296-32653-ND MSP430F2616TPM MSP430F2616TPM MSP430F2616TPM MSP430F2616TPM 29AH6695 815-MSP430F2616TPM
Product Name MSP430F2616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2616TPM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments MCU 16-bit MSP430 MSP430 RISC 92KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 4 KB 4 KB 92 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers