Texas Instruments MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F249TRGCT

Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F249TRGCT is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit analog-to-digital converter, two universal serial communication interfaces, and a hardware multiplier. It is housed in a 64-pin VQFN package measuring 9.3 mm × 9.3 mm with a height of 32.0 mm and operates over a temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The MSP430F249TRGCT is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit analog-to-digital converter, two universal serial communication interfaces, and a hardware multiplier. It is housed in a 64-pin VQFN package measuring 9.3 mm × 9.3 mm with a height of 32.0 mm and operates over a temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier - MSP430F249TRGCT - Texas Instruments
Dallas, TX, United States
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier
MSP430F249TRGCT
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F249TRGCT
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
 - MSP430F249TRGCT - Rochester Electronics
Newburyport, MA, United States
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Microcontrollers - 296-31688-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31688-2-ND
Microcontrollers 296-31688-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-31688-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31688-1-ND
Microcontrollers 296-31688-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-31688-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31688-6-ND
Microcontrollers 296-31688-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F249TRGCT - 928179-MSP430F249TRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F249TRGCT
928179-MSP430F249TRGCT
Embedded - Embedded - Microcontrollers - MSP430F249TRGCT 928179-MSP430F249TRGCT
Manufacturer: Texas Instruments Win Source Part Number: 928179-MSP430F249TRG CT Series: MSP430F2xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F249 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F249TRGCT-ND, 296-31688-6, 296-31688-2, 296-31688-1

Manufacturer: Texas Instruments
Win Source Part Number: 928179-MSP430F249TRGCT
Series: MSP430F2xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F249
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F249TRGCT-ND, 296-31688-6, 296-31688-2, 296-31688-1

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F249TRGCT
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F249TRGCT
16MHz 16-bit MCU, 60KB Flash, 2KB RAM, 8x 12-bit ADC, I2C/SPI/UART Product overview: MSP430F249TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F249TRGCT can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 60KB Flash, 2KB RAM, 8x 12-bit ADC, I2C/SPI/UART Product overview: MSP430F249TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F249TRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F249TRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F249TRGCT
Microcontrollers MSP430F249TRGCT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F249TRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F249TRGCT
Microcontrollers MSP430F249TRGCT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F249TRGCT
16-bit Microcontrollers - MCU MSP430F249TRGCT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F249TRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F249TRGCT
Embedded - Microcontrollers MSP430F249TRGCT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F249TRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F249TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F249TRGCT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F249TRGCT MSP430F249TRGCT 296-31688-2-ND 928179-MSP430F249TRGCT 685-MSP430F249TRGCT MSP430F249TRGCT MSP430F249TRGCT MSP430F249TRGCT MSP430F249TRGCT MSP430F249TRGCT
Product Name MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F249TRGCT 16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 12-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers