Texas Instruments MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F249TPMR

Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier - MSP430F249TPMR - Texas Instruments
Dallas, TX, United States
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier
MSP430F249TPMR
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F249TPMR
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F249TPMR - 143435-MSP430F249TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F249TPMR
143435-MSP430F249TPMR
Embedded - Embedded - Microcontrollers - MSP430F249TPMR 143435-MSP430F249TPMR
Manufacturer: Texas Instruments Win Source Part Number: 143435-MSP430F249TPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F249 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ128GP306I/P T; dsPIC30F6011CT-20EPT -ESG; dsPIC30F6011BT-20EPT -ESG; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143435-MSP430F249TPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F249
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ128GP306I/PT; dsPIC30F6011CT-20EPT-ESG; dsPIC30F6011BT-20EPT-ESG;
Introduction Date: August 15, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU - 685-MSP430F249TPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F249TPMR
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F249TPMR
16-bit MCU, 16MHz, 60KB Flash, 2KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F249TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F249TPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 60KB Flash, 2KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F249TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F249TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F249TPMR - Rochester Electronics
Newburyport, MA, United States
MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Microcontrollers - 296-23084-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23084-6-ND
Microcontrollers 296-23084-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-23084-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23084-1-ND
Microcontrollers 296-23084-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-23084-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23084-2-ND
Microcontrollers 296-23084-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 26AJ7650 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
26AJ7650
Mcu, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 26AJ7650
MCU, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F249TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F249TPMR
Microcontrollers MSP430F249TPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F249TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F249TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F249TPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F249TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F249TPMR
Embedded - Microcontrollers MSP430F249TPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F249TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F249TPMR
Microcontrollers MSP430F249TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F249TPMR
16-bit Microcontrollers - MCU MSP430F249TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F249TPMR 143435-MSP430F249TPMR 685-MSP430F249TPMR MSP430F249TPMR 296-23084-6-ND 26AJ7650 MSP430F249TPMR MSP430F249TPMR MSP430F249TPMR MSP430F249TPMR MSP430F249TPMR
Product Name MSP430F249 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier Embedded - Embedded - Microcontrollers - MSP430F249TPMR 16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU Microcontrollers Mcu, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 12-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers