Texas Instruments MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F248TPMR

Description
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier - MSP430F248TPMR - Texas Instruments
Dallas, TX, United States
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier
MSP430F248TPMR
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F248TPMR
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU - 685-MSP430F248TPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU
685-MSP430F248TPMR
16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU 685-MSP430F248TPMR
16MHz 16-bit MCU, 48KB FLASH, 4KB SRAM, 8ch 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F248TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F248TPMR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 48KB FLASH, 4KB SRAM, 8ch 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F248TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F248TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F248TPMR - 1227387-MSP430F248TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F248TPMR
1227387-MSP430F248TPMR
Embedded - Embedded - Microcontrollers - MSP430F248TPMR 1227387-MSP430F248TPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227387-MSP430F248TP MR Family Name: MSP430F248 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ610J-2519+T; MAXQ610J-2544+T; MAXQ610J-2519+; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227387-MSP430F248TPMR
Family Name: MSP430F248
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ610J-2519+T; MAXQ610J-2544+T; MAXQ610J-2519+;
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-22893-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22893-1-ND
Microcontrollers 296-22893-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-22893-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22893-2-ND
Microcontrollers 296-22893-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-22893-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22893-6-ND
Microcontrollers 296-22893-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F248TPMR
16-bit Microcontrollers - MCU MSP430F248TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 26AJ7648 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
26AJ7648
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 26AJ7648
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:48KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:48KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F248TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F248TPMR
Embedded - Microcontrollers MSP430F248TPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F248TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F248TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F248TPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F248TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F248TPMR
Microcontrollers MSP430F248TPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F248TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F248TPMR
Microcontrollers MSP430F248TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F248TPMR 685-MSP430F248TPMR 1227387-MSP430F248TPMR 296-22893-1-ND MSP430F248TPMR 26AJ7648 MSP430F248TPMR MSP430F248TPMR MSP430F248TPMR MSP430F248TPMR
Product Name MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F248TPMR Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products