Texas Instruments MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TRGCT

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2471TRGCT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 32KB of Flash memory and 4KB of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes two Universal Serial Communication Interfaces (USCIs) and a hardware multiplier, enhancing its communication capabilities and processing efficiency. This microcontroller supports a variety of peripherals, including a 12-bit analog-to-digital converter with an internal reference and a fast wake-up time of less than 1 µs from standby mode. It is available in a 64-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 105°C, making it suitable for industrial and portable applications. Typical use cases include sensor systems and handheld meters, where low power and efficient processing are critical.

Datasheet Summary
Powered by GS/AI

The MSP430F2471TRGCT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 32KB of Flash memory and 4KB of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes two Universal Serial Communication Interfaces (USCIs) and a hardware multiplier, enhancing its communication capabilities and processing efficiency. This microcontroller supports a variety of peripherals, including a 12-bit analog-to-digital converter with an internal reference and a fast wake-up time of less than 1 µs from standby mode. It is available in a 64-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 105°C, making it suitable for industrial and portable applications. Typical use cases include sensor systems and handheld meters, where low power and efficient processing are critical.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier - MSP430F2471TRGCT - Texas Instruments
Dallas, TX, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier
MSP430F2471TRGCT
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TRGCT
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-MSP430F2471TRGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F2471TRGCT-ND
Microcontrollers 296-MSP430F2471TRGCT-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2471TRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F2471TRGTR-ND
Microcontrollers 296-MSP430F2471TRGTR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2471TRGCT - 1080032-MSP430F2471TRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2471TRGCT
1080032-MSP430F2471TRGCT
Embedded - Embedded - Microcontrollers - MSP430F2471TRGCT 1080032-MSP430F2471TRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1080032-MSP430F2471T RGCT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1080032-MSP430F2471TRGCT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F2471TRGCT - Rochester Electronics
Newburyport, MA, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430F2471TRGCT
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430F2471TRGCT
16MHz 16-bit MCU, 32KB FLASH, 4KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2471TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TRGCT can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 32KB FLASH, 4KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2471TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2471TRGCT
16-bit Microcontrollers - MCU MSP430F2471TRGCT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2471TRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2471TRGCT
Embedded - Microcontrollers MSP430F2471TRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2471TRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2471TRGCT
Microcontrollers MSP430F2471TRGCT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2471TRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2471TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2471TRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F2471TRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2471TRGCT
Microcontrollers MSP430F2471TRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2471TRGCT 296-MSP430F2471TRGCT-ND 1080032-MSP430F2471TRGCT MSP430F2471TRGCT 685-MSP430F2471TRGCT MSP430F2471TRGCT MSP430F2471TRGCT MSP430F2471TRGCT MSP430F2471TRGCT MSP430F2471TRGCT
Product Name MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2471TRGCT 16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details