Texas Instruments MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2419TZQWR

Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier - MSP430F2419TZQWR - Texas Instruments
Dallas, TX, United States
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
MSP430F2419TZQWR
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2419TZQWR
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080649-MSP430F2419TZQWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080649-MSP430F2419TZQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080649-MSP430F2419TZQWR
Win Source Part Number: 1080649-MSP430F2419T ZQWR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 120KB (120K x 8 + 256B) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 113-VFBGA Supplier Device Package: 113-BGA Microstar Junior (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F2619TZQWR; MSP430F2616TZQWR; MSP430F2617TZQWR; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-24712-2,296-2471 2-1,-MSP430F2419TZQW R-NDR,MSP430F2419TZQ WR-ND,296-24712-6,-2 96-24712-1-ND Base Product Number: 430F2419 Product Status: Obsolete

Win Source Part Number: 1080649-MSP430F2419TZQWR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 120KB (120K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 113-VFBGA
Supplier Device Package: 113-BGA Microstar Junior (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F2619TZQWR; MSP430F2616TZQWR; MSP430F2617TZQWR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-24712-2,296-24712-1,-MSP430F2419TZQWR-NDR,MSP430F2419TZQWR-ND,296-24712-6,-296-24712-1-ND
Base Product Number: 430F2419
Product Status: Obsolete

Buy Now Datasheet
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU - 685-MSP430F2419TZQWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F2419TZQWR
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F2419TZQWR
16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 8x 12-bit ADC, I2C/SPI/UART, VFBGA Product overview: MSP430F2419TZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2419TZQWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 8x 12-bit ADC, I2C/SPI/UART, VFBGA Product overview: MSP430F2419TZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2419TZQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-24712-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24712-2-ND
Microcontrollers 296-24712-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2419TZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2419TZQWR
Embedded - Microcontrollers MSP430F2419TZQWR
IC MCU 16BIT 120KB FLASH 113BGA

IC MCU 16BIT 120KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2419TZQWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2419TZQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2419TZQWR
IC MCU 16BIT 120KB FLASH 113BGA

IC MCU 16BIT 120KB FLASH 113BGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2419TZQWR
16-bit Microcontrollers - MCU MSP430F2419TZQWR
16-bit Microcontrollers - MCU 16B Microcntrlr 120 KB Fl 4KB RAM 12B

16-bit Microcontrollers - MCU 16B Microcntrlr 120 KB Fl 4KB RAM 12B

Buy Now Datasheet
Microcontrollers - MSP430F2419TZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2419TZQWR
Microcontrollers MSP430F2419TZQWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2419TZQWR 1080649-MSP430F2419TZQWR 685-MSP430F2419TZQWR 296-24712-2-ND MSP430F2419TZQWR MSP430F2419TZQWR MSP430F2419TZQWR MSP430F2419TZQWR
Product Name MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 4 KB 120 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products