Texas Instruments MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2419TPMR

Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2419TPMR is a 16-bit ultra-low-power microcontroller with 120KB + 256 bytes of flash memory and 4KB of RAM, featuring a 12-bit ADC, two universal serial communication interfaces (USCI), and a hardware multiplier. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 105 °C. The device supports a supply voltage range of 1.8 V to 3.6 V and includes features such as multiple low-power modes, a DMA module, and an integrated Brownout detector. It is suitable for sensor systems, industrial control, and medical imaging applications.

Datasheet Summary
Powered by GS/AI

The MSP430F2419TPMR is a 16-bit ultra-low-power microcontroller with 120KB + 256 bytes of flash memory and 4KB of RAM, featuring a 12-bit ADC, two universal serial communication interfaces (USCI), and a hardware multiplier. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 105 °C. The device supports a supply voltage range of 1.8 V to 3.6 V and includes features such as multiple low-power modes, a DMA module, and an integrated Brownout detector. It is suitable for sensor systems, industrial control, and medical imaging applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier - MSP430F2419TPMR - Texas Instruments
Dallas, TX, United States
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
MSP430F2419TPMR
MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2419TPMR
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-MSP430F2419TPMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2419TPMRCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2419TPMR - 086179-MSP430F2419TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2419TPMR
086179-MSP430F2419TPMR
Embedded - Embedded - Microcontrollers - MSP430F2419TPMR 086179-MSP430F2419TPMR
Manufacturer: Texas Instruments Win Source Part Number: 086179-MSP430F2419TP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 120KB (120K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086179-MSP430F2419TPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 120KB (120K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU - 685-MSP430F2419TPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F2419TPMR
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F2419TPMR
16-Bit MCU, 16MHz, 120KB Flash, 4KB SRAM, 12-Bit ADC, 64-LQFP Product overview: MSP430F2419TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2419TPMR can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 120KB Flash, 4KB SRAM, 12-Bit ADC, 64-LQFP Product overview: MSP430F2419TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2419TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2419TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2419TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2419TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F2419TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2419TPMR
Microcontrollers MSP430F2419TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2419TPMR
16-bit Microcontrollers - MCU MSP430F2419TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2419TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2419TPMR
Embedded - Microcontrollers MSP430F2419TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2419TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2419TPMR
Microcontrollers MSP430F2419TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2419TPMR 296-MSP430F2419TPMRTR-ND 086179-MSP430F2419TPMR 685-MSP430F2419TPMR MSP430F2419TPMR MSP430F2419TPMR MSP430F2419TPMR MSP430F2419TPMR MSP430F2419TPMR
Product Name MSP430F2419 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2419TPMR 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 4 KB 4 KB 120 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products