Texas Instruments MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TPMR

Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2418 is a 16-bit ultra-low-power microcontroller with 116KB of flash memory and 8KB of RAM, featuring a 12-bit ADC, two USCI modules, and a hardware multiplier. It is available in a 64-pin LQFP package measuring 10 mm × 10 mm, and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports active mode current consumption of 365 µA at 1 MHz and 2.2 V, and standby mode current of 0.5 µA with the VLO. It includes a wake-up time from standby of less than 1 µs, and is qualified for operation from -40°C to 105°C. The package is RoHS compliant and meets Level-3-260C-168 MSL rating standards.

Datasheet Summary
Powered by GS/AI

The MSP430F2418 is a 16-bit ultra-low-power microcontroller with 116KB of flash memory and 8KB of RAM, featuring a 12-bit ADC, two USCI modules, and a hardware multiplier. It is available in a 64-pin LQFP package measuring 10 mm × 10 mm, and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports active mode current consumption of 365 µA at 1 MHz and 2.2 V, and standby mode current of 0.5 µA with the VLO. It includes a wake-up time from standby of less than 1 µs, and is qualified for operation from -40°C to 105°C. The package is RoHS compliant and meets Level-3-260C-168 MSL rating standards.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier - MSP430F2418TPMR - Texas Instruments
Dallas, TX, United States
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
MSP430F2418TPMR
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TPMR
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2418TPMR - 1227380-MSP430F2418TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2418TPMR
1227380-MSP430F2418TPMR
Embedded - Embedded - Microcontrollers - MSP430F2418TPMR 1227380-MSP430F2418TPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227380-MSP430F2418T PMR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2418 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): dsPIC30F6011CT-30IPT -ESG; dsPIC30F6011CT-30IPT -ES; DSPIC33FJ64GP306-E/P T; Introduction Date: November 20, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1227380-MSP430F2418TPMR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2418
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): dsPIC30F6011CT-30IPT-ESG; dsPIC30F6011CT-30IPT-ES; DSPIC33FJ64GP306-E/PT;
Introduction Date: November 20, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - 296-22689-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22689-2-ND
Microcontrollers 296-22689-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-22689-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22689-1-ND
Microcontrollers 296-22689-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-22689-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22689-6-ND
Microcontrollers 296-22689-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F2418TPMR
16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F2418TPMR
16MHz 16b MCU, 116KB FLASH, 8KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F2418TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 116KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TPMR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 116KB FLASH, 8KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F2418TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 116KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2418TPMR
16-bit Microcontrollers - MCU MSP430F2418TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2418TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2418TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2418TPMR
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F2418TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2418TPMR
Microcontrollers MSP430F2418TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430F2418TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2418TPMR
Embedded - Microcontrollers MSP430F2418TPMR
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2418TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2418TPMR
Microcontrollers MSP430F2418TPMR
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 28AH4207 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
28AH4207
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 28AH4207
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2418TPMR 1227380-MSP430F2418TPMR 296-22689-2-ND 685-MSP430F2418TPMR MSP430F2418TPMR MSP430F2418TPMR MSP430F2418TPMR MSP430F2418TPMR MSP430F2418TPMR 28AH4207
Product Name MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier Embedded - Embedded - Microcontrollers - MSP430F2418TPMR Microcontrollers 16MHz 116KB 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 8 KB 116 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers