Texas Instruments MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TPM

Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier - MSP430F2418TPM - Texas Instruments
Dallas, TX, United States
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
MSP430F2418TPM
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TPM
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-26216-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26216-ND
Microcontrollers 296-26216-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2418TPM - 845799-MSP430F2418TPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2418TPM
845799-MSP430F2418TPM
Embedded - Embedded - Microcontrollers - MSP430F2418TPM 845799-MSP430F2418TPM
Manufacturer: Texas Instruments Win Source Part Number: 845799-MSP430F2418TP M Series: MSP430F2xx Features: series Microcontroller IC Package: Tray Number of I/O: 48 Family Name: 430F2418 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-26216, MSP430F2418TPM-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845799-MSP430F2418TPM
Series: MSP430F2xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 48
Family Name: 430F2418
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26216, MSP430F2418TPM-ND

Buy Now Datasheet
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU - 685-MSP430F2418TPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F2418TPM
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F2418TPM
16MHz 16-bit MCU, 116KB Flash, 8KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F2418TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TPM can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 116KB Flash, 8KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F2418TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2418TPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2418TPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2418TPM
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2418TPM
16-bit Microcontrollers - MCU MSP430F2418TPM
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F2418TPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2418TPM
Microcontrollers MSP430F2418TPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430F2418TPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2418TPM
Microcontrollers MSP430F2418TPM
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 29AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
29AH6693
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 29AH6693
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2418TPM 296-26216-ND 845799-MSP430F2418TPM 685-MSP430F2418TPM MSP430F2418TPM MSP430F2418TPM MSP430F2418TPM MSP430F2418TPM 29AH6693
Product Name MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2418TPM 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details