The MSP430F2370IRHAT is a 16-bit ultra-low-power microcontroller with 32KB of Flash memory and 2KB of RAM, housed in a 40-pin VQFN package with dimensions of 6.3mm × 6.3mm. It operates over a supply voltage range of 1.8V to 3.6V, with active mode current consumption of 270µA at 1MHz and 2.2V, standby mode current of 0.7µA, and off mode current of 0.1µA. Wake-up from standby mode occurs in less than 1µs. The device features two 16-bit timers, an analog comparator, a universal serial communication interface supporting UART, SPI, and I2C, and operates within a temperature range of -40°C to 85°C. It includes an embedded emulation module for debugging and supports in-system programming without external voltage.
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85
16MHz 16-bit MCU, 32KB FLASH, 2KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2370IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2370IRHAT
Manufacturer: Texas Instruments
Win Source Part Number: 1227373-MSP430F2370I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 32KB FLASH 40VQFN
MCU, 16BIT, MSP430, 16MHZ, VQFN-40; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 32KB FLASH 40VQFN
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller
IC MCU 16BIT 32KB FLASH 40VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2370IRHAT | 685-MSP430F2370IRHAT | 1227373-MSP430F2370IRHAT | 296-21750-1-ND | MSP430F2370IRHAT | 26AJ7646 | MSP430F2370IRHAT | MSP430F2370IRHAT | MSP430F2370IRHAT | MSP430F2370IRHAT |
| Product Name | MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator | 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F2370IRHAT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | |||||||||
| Bits | 16 Bit | |||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |