Texas Instruments MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator MSP430F2370IRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2370IRHAR is a 16-bit ultra-low-power microcontroller with 32 KB of Flash memory and 2 KB of RAM, featuring a built-in analog comparator, two 16-bit timers, and a universal serial communication interface. It operates on a supply voltage of 1.8 V to 3.6 V, consumes 270 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode. Wake-up from standby takes less than 1 µs. The device is packaged in a 40-pin VQFN (RHA) package with an operating temperature range of -40 °C to 85 °C and includes a 40-pin exposed thermal pad. It supports in-system programming and features an embedded emulation module for debugging.

Datasheet Summary
Powered by GS/AI

The MSP430F2370IRHAR is a 16-bit ultra-low-power microcontroller with 32 KB of Flash memory and 2 KB of RAM, featuring a built-in analog comparator, two 16-bit timers, and a universal serial communication interface. It operates on a supply voltage of 1.8 V to 3.6 V, consumes 270 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode. Wake-up from standby takes less than 1 µs. The device is packaged in a 40-pin VQFN (RHA) package with an operating temperature range of -40 °C to 85 °C and includes a 40-pin exposed thermal pad. It supports in-system programming and features an embedded emulation module for debugging.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator - MSP430F2370IRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator
MSP430F2370IRHAR
MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator MSP430F2370IRHAR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2370IRHAR - 1080028-MSP430F2370IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2370IRHAR
1080028-MSP430F2370IRHAR
Embedded - Embedded - Microcontrollers - MSP430F2370IRHAR 1080028-MSP430F2370IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1080028-MSP430F2370I RHAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F2370 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430F2370IYFFT; MSP430F2370IYFFR; Introduction Date: March 09, 2007 ECCN: EAR99 Country of Origin: Malaysia, China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1080028-MSP430F2370IRHAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F2370
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430F2370IYFFT; MSP430F2370IYFFR;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: Malaysia, China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430F2370IRHAR
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430F2370IRHAR
16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2370IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2370IRHAR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB FLASH, 2KB SRAM, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2370IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2370IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-24340-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24340-1-ND
Microcontrollers 296-24340-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-24340-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24340-2-ND
Microcontrollers 296-24340-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-24340-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24340-6-ND
Microcontrollers 296-24340-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - MSP430F2370IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2370IRHAR
Microcontrollers MSP430F2370IRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Embedded - Microcontrollers - MSP430F2370IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2370IRHAR
Embedded - Microcontrollers MSP430F2370IRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments - 52AH7334 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments
52AH7334
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments 52AH7334
MCU, 16BIT, MSP430, 16MHZ, VQFN-40; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, VQFN-40; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2370IRHAR
16-bit Microcontrollers - MCU MSP430F2370IRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2370IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2370IRHAR
Microcontrollers MSP430F2370IRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2370IRHAR 1080028-MSP430F2370IRHAR 685-MSP430F2370IRHAR 296-24340-1-ND MSP430F2370IRHAR MSP430F2370IRHAR 52AH7334 MSP430F2370IRHAR MSP430F2370IRHAR
Product Name MSP430F2370 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 2048B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2370IRHAR 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products