Texas Instruments MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350TRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator - MSP430F2350TRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator
MSP430F2350TRHAT
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350TRHAT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-21749-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21749-2-ND
Microcontrollers 296-21749-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F2350TRHAT
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F2350TRHAT
16-Bit MCU, 16MHz, 16KB FLASH, 2KB SRAM, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2350TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350TRHAT can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 16KB FLASH, 2KB SRAM, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2350TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350TRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2350TRHAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAT - 1227370-MSP430F2350TRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAT
1227370-MSP430F2350TRHAT
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAT 1227370-MSP430F2350TRHAT
Manufacturer: Texas Instruments Win Source Part Number: 1227370-MSP430F2350T RHAT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227370-MSP430F2350TRHAT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Embedded - Microcontrollers - MSP430F2350TRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2350TRHAT
Embedded - Microcontrollers MSP430F2350TRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2350TRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2350TRHAT
Microcontrollers MSP430F2350TRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2350TRHAT
16-bit Microcontrollers - MCU MSP430F2350TRHAT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2350TRHAT 296-21749-2-ND 685-MSP430F2350TRHAT MSP430F2350TRHAT 1227370-MSP430F2350TRHAT MSP430F2350TRHAT MSP430F2350TRHAT MSP430F2350TRHAT
Product Name MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator Microcontrollers 16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2350TRHAT Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers