Texas Instruments MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350TRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator - MSP430F2350TRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator
MSP430F2350TRHAR
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350TRHAR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2350TRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2350TRHAR-ND
Microcontrollers MSP430F2350TRHAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
 - MSP430F2350TRHAR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC40

Supplier's Site Datasheet
16MHz 16KB 2KB VQFN Embedded Microcontroller MCU - 685-MSP430F2350TRHAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 16KB 2KB VQFN Embedded Microcontroller MCU
685-MSP430F2350TRHAR
16MHz 16KB 2KB VQFN Embedded Microcontroller MCU 685-MSP430F2350TRHAR
16MHz 16b MCU, 16KB FLASH, 2KB SRAM, I2C/SPI/UART, 32 I/O, VQFN Product overview: MSP430F2350TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350TRHAR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 2KB SRAM, I2C/SPI/UART, 32 I/O, VQFN Product overview: MSP430F2350TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAR - 1227369-MSP430F2350TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAR
1227369-MSP430F2350TRHAR
Embedded - Embedded - Microcontrollers - MSP430F2350TRHAR 1227369-MSP430F2350TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1227369-MSP430F2350T RHAR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227369-MSP430F2350TRHAR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Embedded - Microcontrollers - MSP430F2350TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2350TRHAR
Embedded - Microcontrollers MSP430F2350TRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2350TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2350TRHAR
Microcontrollers MSP430F2350TRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2350TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2350TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2350TRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2350TRHAR
16-bit Microcontrollers - MCU MSP430F2350TRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2350TRHAR MSP430F2350TRHAR-ND MSP430F2350TRHAR 685-MSP430F2350TRHAR 1227369-MSP430F2350TRHAR MSP430F2350TRHAR MSP430F2350TRHAR MSP430F2350TRHAR MSP430F2350TRHAR
Product Name MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator Microcontrollers 16MHz 16KB 2KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2350TRHAR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details