Texas Instruments MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F233TPMR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier - MSP430F233TPMR - Texas Instruments
Dallas, TX, United States
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier
MSP430F233TPMR
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F233TPMR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
 - MSP430F233TPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F233TPMR - 1227368-MSP430F233TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F233TPMR
1227368-MSP430F233TPMR
Embedded - Embedded - Microcontrollers - MSP430F233TPMR 1227368-MSP430F233TPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227368-MSP430F233TP MR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227368-MSP430F233TPMR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F233TPMR
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F233TPMR
16-bit MCU, 16MHz, 8KB Flash, 1KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F233TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F233TPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 1KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F233TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F233TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-23029-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23029-2-ND
Microcontrollers 296-23029-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-23029-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23029-6-ND
Microcontrollers 296-23029-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-23029-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23029-1-ND
Microcontrollers 296-23029-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F233TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F233TPMR
Embedded - Microcontrollers MSP430F233TPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F233TPMR
16-bit Microcontrollers - MCU MSP430F233TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8KB FL 1KB RAM

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8KB FL 1KB RAM

Buy Now Datasheet
Microcontrollers - MSP430F233TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F233TPMR
Microcontrollers MSP430F233TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
IC MCU 16BIT 8KB FLASH 64LQFP - 815-MSP430F233TPMR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 64LQFP
815-MSP430F233TPMR
IC MCU 16BIT 8KB FLASH 64LQFP 815-MSP430F233TPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F233TPMR MSP430F233TPMR 1227368-MSP430F233TPMR 685-MSP430F233TPMR 296-23029-2-ND MSP430F233TPMR MSP430F233TPMR MSP430F233TPMR 815-MSP430F233TPMR
Product Name MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier Embedded - Embedded - Microcontrollers - MSP430F233TPMR 16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers IC MCU 16BIT 8KB FLASH 64LQFP
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers