Texas Instruments MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330TRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator - MSP430F2330TRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator
MSP430F2330TRHAR
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330TRHAR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-43084-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43084-2-ND
Microcontrollers 296-43084-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAR - 1227366-MSP430F2330TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAR
1227366-MSP430F2330TRHAR
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAR 1227366-MSP430F2330TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1227366-MSP430F2330T RHAR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227366-MSP430F2330TRHAR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16MHz 8KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430F2330TRHAR
16MHz 8KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430F2330TRHAR
16MHz 16b MCU, 8KB Flash, 1KB SRAM, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2330TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330TRHAR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB Flash, 1KB SRAM, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2330TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2330TRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2330TRHAR
Microcontrollers MSP430F2330TRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2330TRHAR
16-bit Microcontrollers - MCU MSP430F2330TRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2330TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2330TRHAR
Microcontrollers MSP430F2330TRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2330TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2330TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2330TRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2330TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2330TRHAR
Embedded - Microcontrollers MSP430F2330TRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2330TRHAR 296-43084-2-ND 1227366-MSP430F2330TRHAR 685-MSP430F2330TRHAR MSP430F2330TRHAR MSP430F2330TRHAR MSP430F2330TRHAR MSP430F2330TRHAR MSP430F2330TRHAR
Product Name MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2330TRHAR 16MHz 8KB 1KB VQFN Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers