Texas Instruments MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330IRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2330IRHAR is an ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock speed of 16 MHz. The device includes 8 KB of flash memory and 1 KB of RAM, making it suitable for various embedded applications. This microcontroller supports multiple communication interfaces, including a universal serial communication interface (USCI), I²C, SPI, and enhanced UART with auto baud rate detection. It also incorporates two 16-bit timers, an onboard analog comparator, and a brownout detector, enhancing its functionality for complex tasks. The MSP430F2330IRHAR is available in a 40-pin QFN package and operates within a temperature range of -40°C to 85°C, making it versatile for different environmental conditions. Engineers looking for a microcontroller that balances performance with low power consumption may find the MSP430F2330IRHAR a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The MSP430F2330IRHAR is an ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock speed of 16 MHz. The device includes 8 KB of flash memory and 1 KB of RAM, making it suitable for various embedded applications. This microcontroller supports multiple communication interfaces, including a universal serial communication interface (USCI), I²C, SPI, and enhanced UART with auto baud rate detection. It also incorporates two 16-bit timers, an onboard analog comparator, and a brownout detector, enhancing its functionality for complex tasks. The MSP430F2330IRHAR is available in a 40-pin QFN package and operates within a temperature range of -40°C to 85°C, making it versatile for different environmental conditions. Engineers looking for a microcontroller that balances performance with low power consumption may find the MSP430F2330IRHAR a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator - MSP430F2330IRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator
MSP430F2330IRHAR
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330IRHAR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2330IRHAR - 059597-MSP430F2330IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2330IRHAR
059597-MSP430F2330IRHAR
Embedded - Embedded - Microcontrollers - MSP430F2330IRHAR 059597-MSP430F2330IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 059597-MSP430F2330IR HAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F2330 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ2000-RBX+; Introduction Date: March 09, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 059597-MSP430F2330IRHAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F2330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ2000-RBX+;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F2330IRHAR
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F2330IRHAR
16MHz 16-bit MCU, 8KB FLASH, 1KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2330IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330IRHAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 1KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2330IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2330IRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2330IRHAR-ND
Microcontrollers MSP430F2330IRHAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2330IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2330IRHAR
Embedded - Microcontrollers MSP430F2330IRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2330IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2330IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2330IRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2330IRHAR
16-bit Microcontrollers - MCU MSP430F2330IRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2330IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2330IRHAR
Microcontrollers MSP430F2330IRHAR
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2330IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2330IRHAR
Microcontrollers MSP430F2330IRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2330IRHAR 059597-MSP430F2330IRHAR 685-MSP430F2330IRHAR MSP430F2330IRHAR-ND MSP430F2330IRHAR MSP430F2330IRHAR MSP430F2330IRHAR MSP430F2330IRHAR MSP430F2330IRHAR
Product Name MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2330IRHAR 16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details