Texas Instruments MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM MSP430F2274MDATEP

Description
16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 38-TSSOP -55 to 125
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 38-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM - MSP430F2274MDATEP - Texas Instruments
Dallas, TX, United States
MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM
MSP430F2274MDATEP
MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM MSP430F2274MDATEP
16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 38-TSSOP -55 to 125

16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 38-TSSOP -55 to 125

Buy Now Datasheet
Microcontrollers - 296-25813-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25813-2-ND
Microcontrollers 296-25813-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-25813-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25813-1-ND
Microcontrollers 296-25813-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-25813-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25813-6-ND
Microcontrollers 296-25813-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
 - MSP430F2274MDATEP - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO38

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO38

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2274MDATEP - 1227362-MSP430F2274MDATEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2274MDATEP
1227362-MSP430F2274MDATEP
Embedded - Embedded - Microcontrollers - MSP430F2274MDATEP 1227362-MSP430F2274MDATEP
Manufacturer: Texas Instruments Win Source Part Number: 1227362-MSP430F2274M DATEP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227362-MSP430F2274MDATEP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 32KB 16MHz TSSOP Embedded Microcontroller MCU
685-MSP430F2274MDATEP
16-bit 32KB 16MHz TSSOP Embedded Microcontroller MCU 685-MSP430F2274MDATEP
16-bit RISC MCU, 32KB Flash, 38-Pin TSSOP, 16MHz, 12-ADC Product overview: MSP430F2274MDATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274MDATE P can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 32KB Flash, 38-Pin TSSOP, 16MHz, 12-ADC Product overview: MSP430F2274MDATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274MDATEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2274MDATEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2274MDATEP
Microcontrollers MSP430F2274MDATEP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2274MDATEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2274MDATEP
Embedded - Microcontrollers MSP430F2274MDATEP
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2274MDATEP
16-bit Microcontrollers - MCU MSP430F2274MDATEP
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2274MDATEP 296-25813-2-ND MSP430F2274MDATEP 1227362-MSP430F2274MDATEP 685-MSP430F2274MDATEP MSP430F2274MDATEP MSP430F2274MDATEP MSP430F2274MDATEP
Product Name MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2274MDATEP 16-bit 32KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers