Texas Instruments MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IYFFT

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2274 is a 16-bit ultra-low-power microcontroller with 32KB of flash memory and 1KB of RAM, featuring two operational amplifiers, a 10-bit 200-ksps ADC, two 16-bit timers, and a universal serial communication interface. It operates from 1.8V to 3.6V and supports wake-up from standby in less than 1µs. The device is available in a 49-pin DSBGA package (YFF) with dimensions of 3.33mm ±0.03mm by 3.49mm ±0.03mm and is qualified for operation from -40°C to 85°C. It meets RoHS standards and includes an embedded emulation module for debugging. The series is qualified for AEC-Q200 automotive applications.

Datasheet Summary
Powered by GS/AI

The MSP430F2274 is a 16-bit ultra-low-power microcontroller with 32KB of flash memory and 1KB of RAM, featuring two operational amplifiers, a 10-bit 200-ksps ADC, two 16-bit timers, and a universal serial communication interface. It operates from 1.8V to 3.6V and supports wake-up from standby in less than 1µs. The device is available in a 49-pin DSBGA package (YFF) with dimensions of 3.33mm ±0.03mm by 3.49mm ±0.03mm and is qualified for operation from -40°C to 85°C. It meets RoHS standards and includes an embedded emulation module for debugging. The series is qualified for AEC-Q200 automotive applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2274IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2274IYFFT
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IYFFT
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430F2274IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2274IYFFT
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2274IYFFT
16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 10-bit ADC, 49-DSBGA Product overview: MSP430F2274IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274IYFFT can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 10-bit ADC, 49-DSBGA Product overview: MSP430F2274IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2274IYFFT - 789534-MSP430F2274IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2274IYFFT
789534-MSP430F2274IYFFT
Embedded - Embedded - Microcontrollers - MSP430F2274IYFFT 789534-MSP430F2274IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789534-MSP430F2274IY FFT Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 49-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2274 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T ; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789534-MSP430F2274IYFFT
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 49-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2274
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T ;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2274IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2274IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2274IYFFT
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site
Embedded - Microcontrollers - MSP430F2274IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2274IYFFT
Embedded - Microcontrollers MSP430F2274IYFFT
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2274IYFFT
16-bit Microcontrollers - MCU MSP430F2274IYFFT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F2274IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2274IYFFT
Microcontrollers MSP430F2274IYFFT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2274IYFFT 296-MSP430F2274IYFFTTR-ND 685-MSP430F2274IYFFT 789534-MSP430F2274IYFFT MSP430F2274IYFFT MSP430F2274IYFFT MSP430F2274IYFFT MSP430F2274IYFFT
Product Name MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Microcontrollers 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2274IYFFT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers