Texas Instruments MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IYFFR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2274IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2274IYFFR
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IYFFR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-28423-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28423-2-ND
Microcontrollers 296-28423-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Microcontrollers - MSP430F2274IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2274IYFFR
Microcontrollers MSP430F2274IYFFR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2274IYFFR
16-bit Microcontrollers - MCU MSP430F2274IYFFR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2274IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2274IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2274IYFFR
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site
Embedded - Microcontrollers - MSP430F2274IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2274IYFFR
Embedded - Microcontrollers MSP430F2274IYFFR
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2274IYFFR 296-28423-2-ND MSP430F2274IYFFR MSP430F2274IYFFR MSP430F2274IYFFR MSP430F2274IYFFR
Product Name MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers