Texas Instruments MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2274IRHAR is a 16-bit ultra-low-power microcontroller with 32KB+256B Flash memory and 1KB RAM, packaged in a 40-pin VQFN (RHA) case. It operates from a supply voltage of 1.8V to 3.6V, features two 16-bit timers, a 10-bit 200-ksps ADC with internal reference, a universal serial communication interface supporting UART, SPI, and I2C, two operational amplifiers, and an embedded emulation module for debugging. It supports wake-up from standby mode in less than 1 µs and has a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2274IRHAR is a 16-bit ultra-low-power microcontroller with 32KB+256B Flash memory and 1KB RAM, packaged in a 40-pin VQFN (RHA) case. It operates from a supply voltage of 1.8V to 3.6V, features two 16-bit timers, a 10-bit 200-ksps ADC with internal reference, a universal serial communication interface supporting UART, SPI, and I2C, two operational amplifiers, and an embedded emulation module for debugging. It supports wake-up from standby mode in less than 1 µs and has a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2274IRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2274IRHAR
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274IRHAR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F2274IRHAR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2274IRHAR - 1227361-MSP430F2274IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2274IRHAR
1227361-MSP430F2274IRHAR
Embedded - Embedded - Microcontrollers - MSP430F2274IRHAR 1227361-MSP430F2274IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1227361-MSP430F2274I RHAR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2274 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ610J-2545+T; MAXQ613J-2562+T; Introduction Date: March 22, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1227361-MSP430F2274IRHAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2274
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ610J-2545+T; MAXQ613J-2562+T;
Introduction Date: March 22, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2274IRHAR
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2274IRHAR
16MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, 10-bit ADC, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2274IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274IRHAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, 10-bit ADC, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2274IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26211-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26211-6-ND
Microcontrollers 296-26211-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-26211-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26211-2-ND
Microcontrollers 296-26211-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-26211-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26211-1-ND
Microcontrollers 296-26211-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2274IRHAR
16-bit Microcontrollers - MCU MSP430F2274IRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2274IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2274IRHAR
Microcontrollers MSP430F2274IRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2274IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2274IRHAR
Embedded - Microcontrollers MSP430F2274IRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2274IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2274IRHAR
Microcontrollers MSP430F2274IRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2274IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2274IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2274IRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2274IRHAR MSP430F2274IRHAR 1227361-MSP430F2274IRHAR 685-MSP430F2274IRHAR 296-26211-6-ND MSP430F2274IRHAR MSP430F2274IRHAR MSP430F2274IRHAR MSP430F2274IRHAR MSP430F2274IRHAR
Product Name MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Embedded - Embedded - Microcontrollers - MSP430F2274IRHAR 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers