Texas Instruments MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272TDAR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2272TDAR - Texas Instruments
Dallas, TX, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2272TDAR
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272TDAR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2272TDAR - 1227358-MSP430F2272TDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2272TDAR
1227358-MSP430F2272TDAR
Embedded - Embedded - Microcontrollers - MSP430F2272TDAR 1227358-MSP430F2272TDAR
Manufacturer: Texas Instruments Win Source Part Number: 1227358-MSP430F2272T DAR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2272 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ2000-QAX+; MAXQ613A-0000+; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1227358-MSP430F2272TDAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2272
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAXQ610J-2505+T; MAXQ2000-QAX+; MAXQ613A-0000+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - MSP430F2272TDAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2272TDAR-ND
Microcontrollers MSP430F2272TDAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2272TDAR
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2272TDAR
16MHz 16-bit MCU, 32KB Flash, 1KB SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2272TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272TDAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 32KB Flash, 1KB SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2272TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272TDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2272TDAR
16-bit Microcontrollers - MCU MSP430F2272TDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2272TDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2272TDAR
Embedded - Microcontrollers MSP430F2272TDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2272TDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2272TDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2272TDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F2272TDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2272TDAR
Microcontrollers MSP430F2272TDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Microcontrollers - MSP430F2272TDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2272TDAR
Microcontrollers MSP430F2272TDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2272TDAR 1227358-MSP430F2272TDAR MSP430F2272TDAR-ND 685-MSP430F2272TDAR MSP430F2272TDAR MSP430F2272TDAR MSP430F2272TDAR MSP430F2272TDAR MSP430F2272TDAR
Product Name MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Embedded - Embedded - Microcontrollers - MSP430F2272TDAR Microcontrollers 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers