Texas Instruments MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IDAR

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM - MSP430F2254IDAR - Texas Instruments
Dallas, TX, United States
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM
MSP430F2254IDAR
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IDAR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-21452-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21452-2-ND
Microcontrollers 296-21452-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21452-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21452-1-ND
Microcontrollers 296-21452-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21452-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21452-6-ND
Microcontrollers 296-21452-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2254IDAR - 1227353-MSP430F2254IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2254IDAR
1227353-MSP430F2254IDAR
Embedded - Embedded - Microcontrollers - MSP430F2254IDAR 1227353-MSP430F2254IDAR
Manufacturer: Texas Instruments Win Source Part Number: 1227353-MSP430F2254I DAR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2254 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAX31782ETL+; MAXQ618J-0000+; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227353-MSP430F2254IDAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2254
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAX31782ETL+; MAXQ618J-0000+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430F2254IDAR
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430F2254IDAR
16MHz 16-Bit MCU, 16KB FLASH, 512B SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430F2254IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IDAR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FLASH, 512B SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430F2254IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2254IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2254IDAR
Microcontrollers MSP430F2254IDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2254IDAR
16-bit Microcontrollers - MCU MSP430F2254IDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2254IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2254IDAR
Microcontrollers MSP430F2254IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R - 815-MSP430F2254IDAR - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R
815-MSP430F2254IDAR
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R 815-MSP430F2254IDAR
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R

Supplier's Site
Embedded - Microcontrollers - MSP430F2254IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2254IDAR
Embedded - Microcontrollers MSP430F2254IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2254IDAR 296-21452-2-ND 1227353-MSP430F2254IDAR 685-MSP430F2254IDAR MSP430F2254IDAR MSP430F2254IDAR MSP430F2254IDAR 815-MSP430F2254IDAR MSP430F2254IDAR
Product Name MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2254IDAR 16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 38-Pin TSSOP T/R Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers