Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252TRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252TRHAR
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TRHAR
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2252TRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2252TRHAR-ND
Microcontrollers MSP430F2252TRHAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252TRHAR - 134417-MSP430F2252TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252TRHAR
134417-MSP430F2252TRHAR
Embedded - Embedded - Microcontrollers - MSP430F2252TRHAR 134417-MSP430F2252TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 134417-MSP430F2252TR HAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 134417-MSP430F2252TRHAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430F2252TRHAR
16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430F2252TRHAR
16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2252TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TRHAR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2252TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252TRHAR
16-bit Microcontrollers - MCU MSP430F2252TRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2252TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2252TRHAR
Embedded - Microcontrollers MSP430F2252TRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2252TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252TRHAR
Microcontrollers MSP430F2252TRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105 - 815-MSP430F2252TRHAR - Utmel Electronic Limited
Hong Kong, China
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
815-MSP430F2252TRHAR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105 815-MSP430F2252TRHAR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252TRHAR MSP430F2252TRHAR-ND 134417-MSP430F2252TRHAR 685-MSP430F2252TRHAR MSP430F2252TRHAR MSP430F2252TRHAR MSP430F2252TRHAR 815-MSP430F2252TRHAR
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2252TRHAR 16MHz 16KB VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers