Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TDAR

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252TDAR - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252TDAR
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TDAR
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252TDAR - 719608-MSP430F2252TDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252TDAR
719608-MSP430F2252TDAR
Embedded - Embedded - Microcontrollers - MSP430F2252TDAR 719608-MSP430F2252TDAR
Manufacturer: Texas Instruments Win Source Part Number: 719608-MSP430F2252TD AR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 38-TSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAXQ7670ATL+T; MAXQ610J-0000+; MAXQ613X-UEI+; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 719608-MSP430F2252TDAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 38-TSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2252
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAXQ7670ATL+T; MAXQ610J-0000+; MAXQ613X-UEI+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430F2252TDAR
16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430F2252TDAR
16MHz 16KB FLASH MCU, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2252TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TDAR can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2252TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2252TDAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2252TDAR-ND
Microcontrollers MSP430F2252TDAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F2252TDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2252TDAR
Microcontrollers MSP430F2252TDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2252TDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2252TDAR
Embedded - Microcontrollers MSP430F2252TDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252TDAR
16-bit Microcontrollers - MCU MSP430F2252TDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2252TDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252TDAR
Microcontrollers MSP430F2252TDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2252TDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2252TDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2252TDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252TDAR 719608-MSP430F2252TDAR 685-MSP430F2252TDAR MSP430F2252TDAR-ND MSP430F2252TDAR MSP430F2252TDAR MSP430F2252TDAR MSP430F2252TDAR MSP430F2252TDAR
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2252TDAR 16MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products