Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252IRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252IRHAR
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IRHAR
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-39074-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39074-6-ND
Microcontrollers 296-39074-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-39074-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39074-2-ND
Microcontrollers 296-39074-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-39074-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39074-1-ND
Microcontrollers 296-39074-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252IRHAR - 081949-MSP430F2252IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252IRHAR
081949-MSP430F2252IRHAR
Embedded - Embedded - Microcontrollers - MSP430F2252IRHAR 081949-MSP430F2252IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 081949-MSP430F2252IR HAR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081949-MSP430F2252IRHAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F2252IRHAR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430F2252IRHAR
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430F2252IRHAR
16MHz 16-bit MCU, 16KB Flash, 512B RAM, 12-ch ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2252IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IRHAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 16KB Flash, 512B RAM, 12-ch ADC, I2C/SPI/UART, VQFN Product overview: MSP430F2252IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2252IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2252IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2252IRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2252IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2252IRHAR
Embedded - Microcontrollers MSP430F2252IRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2252IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2252IRHAR
Microcontrollers MSP430F2252IRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252IRHAR
16-bit Microcontrollers - MCU MSP430F2252IRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2252IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252IRHAR
Microcontrollers MSP430F2252IRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252IRHAR 296-39074-6-ND 081949-MSP430F2252IRHAR MSP430F2252IRHAR 685-MSP430F2252IRHAR MSP430F2252IRHAR MSP430F2252IRHAR MSP430F2252IRHAR MSP430F2252IRHAR MSP430F2252IRHAR
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2252IRHAR 16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details