16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 85
16-bit MCU, 16MHz, 16KB FLASH, 512B SRAM, 12-ch ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2252IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1227349-MSP430F2252I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PDSO38
MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 16KB FLASH 38TSSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
IC MCU 16BIT 16KB FLASH 38TSSOP
IC MCU 16BIT 16KB FLASH 38TSSOP
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2252IDA | 685-MSP430F2252IDA | 1227349-MSP430F2252IDA | 296-26206-5-ND | MSP430F2252IDA | 29AH6690 | MSP430F2252IDA | MSP430F2252IDA | MSP430F2252IDA | MSP430F2252IDA | MSP430F2252IDA |
| Product Name | MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM | 16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F2252IDA | Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer | ||||||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |