16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 8KB FLASH 40VQFN
IC MCU 16BIT 8KB FLASH 40VQFN
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2234TRHAR | MSP430F2234TRHAR-ND | MSP430F2234TRHAR | MSP430F2234TRHAR | MSP430F2234TRHAR |
| Product Name | MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||||
| Bits | 16 Bit | Other; A/D 12x10b | |||
| RAM | 0.5000 KB | 0.5120 KB | 512 KB | 0.5120 KB |