Texas Instruments MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234IYFFR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2234 is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 8KB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, two 16-bit timers, and a universal serial communication interface, making it suitable for sensor systems and portable measurement applications. The microcontroller supports fast wake-up from standby mode in less than 1 µs and offers various package options, including a 49-pin BGA. Its architecture is optimized for extended battery life, making it ideal for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The MSP430F2234 is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 8KB of Flash memory and 512B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, two 16-bit timers, and a universal serial communication interface, making it suitable for sensor systems and portable measurement applications. The microcontroller supports fast wake-up from standby mode in less than 1 µs and offers various package options, including a 49-pin BGA. Its architecture is optimized for extended battery life, making it ideal for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2234IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2234IYFFR
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234IYFFR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-28980-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28980-2-ND
Microcontrollers 296-28980-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Microcontrollers - MSP430F2234IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2234IYFFR
Microcontrollers MSP430F2234IYFFR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2234IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2234IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2234IYFFR
IC MCU 16BIT 8KB FLASH 49DSBGA

IC MCU 16BIT 8KB FLASH 49DSBGA

Supplier's Site
Embedded - Microcontrollers - MSP430F2234IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2234IYFFR
Embedded - Microcontrollers MSP430F2234IYFFR
IC MCU 16BIT 8KB FLASH 49DSBGA

IC MCU 16BIT 8KB FLASH 49DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2234IYFFR 296-28980-2-ND MSP430F2234IYFFR MSP430F2234IYFFR MSP430F2234IYFFR
Product Name MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details