16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 105
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
16-bit MCU, 16MHz, 8KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2232TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232TRHAR
Manufacturer: Texas Instruments
Win Source Part Number: 1227347-MSP430F2232T
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 8KB FLASH 40VQFN
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller
IC MCU 16BIT 8KB FLASH 40VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2232TRHAR | MSP430F2232TRHAR | MSP430F2232TRHAR-ND | 685-MSP430F2232TRHAR | 1227347-MSP430F2232TRHAR | MSP430F2232TRHAR | MSP430F2232TRHAR | MSP430F2232TRHAR | MSP430F2232TRHAR |
| Product Name | MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM | Microcontrollers | 16-bit 16MHz 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F2232TRHAR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |