Texas Instruments MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232TDAR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2232TDAR - Texas Instruments
Dallas, TX, United States
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2232TDAR
MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2232TDAR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2232TDAR
16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2232TDAR
16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2232TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232TDAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2232TDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2232TDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2232TDAR - 711384-MSP430F2232TDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2232TDAR
711384-MSP430F2232TDAR
Embedded - Embedded - Microcontrollers - MSP430F2232TDAR 711384-MSP430F2232TDAR
Manufacturer: Texas Instruments Win Source Part Number: 711384-MSP430F2232TD AR Packaging: Tape and Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MSP430F2232 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Data Bus Width: 16-Bit The number of I/O: 32 Date RAM Size: 512 x 8

Manufacturer: Texas Instruments
Win Source Part Number: 711384-MSP430F2232TDAR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MSP430F2232
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Data Bus Width: 16-Bit
The number of I/O: 32
Date RAM Size: 512 x 8

Buy Now
Microcontrollers - MSP430F2232TDAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2232TDAR-ND
Microcontrollers MSP430F2232TDAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2232TDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2232TDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2232TDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2232TDAR
16-bit Microcontrollers - MCU MSP430F2232TDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2232TDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2232TDAR
Microcontrollers MSP430F2232TDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2232TDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2232TDAR
Embedded - Microcontrollers MSP430F2232TDAR
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2232TDAR 685-MSP430F2232TDAR 711384-MSP430F2232TDAR MSP430F2232TDAR-ND MSP430F2232TDAR MSP430F2232TDAR MSP430F2232TDAR MSP430F2232TDAR
Product Name MSP430F2232 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 16-bit 16MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2232TDAR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers