Texas Instruments MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132IRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2132IRHBT - Texas Instruments
Dallas, TX, United States
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2132IRHBT
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132IRHBT
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25176-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25176-6-ND
Microcontrollers 296-25176-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-25176-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25176-2-ND
Microcontrollers 296-25176-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-25176-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25176-1-ND
Microcontrollers 296-25176-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBT - 059596-MSP430F2132IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBT
059596-MSP430F2132IRHBT
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBT 059596-MSP430F2132IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 059596-MSP430F2132IR HBT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059596-MSP430F2132IRHBT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB QFN Embedded Microcontroller MCU
685-MSP430F2132IRHBT
16MHz 8KB QFN Embedded Microcontroller MCU 685-MSP430F2132IRHBT
16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, QFN Product overview: MSP430F2132IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132IRHBT can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, QFN Product overview: MSP430F2132IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2132IRHBT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments - 28AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments
28AH4201
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments 28AH4201
MCU, 16BIT, MSP430, 16MHZ, QFN-32; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, QFN-32; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F2132IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2132IRHBT
Embedded - Microcontrollers MSP430F2132IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2132IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2132IRHBT
Microcontrollers MSP430F2132IRHBT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2132IRHBT
16-bit Microcontrollers - MCU MSP430F2132IRHBT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
IC MCU 16BIT 8KB FLASH 32VQFN - 815-MSP430F2132IRHBT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 32VQFN
815-MSP430F2132IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN 815-MSP430F2132IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2132IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2132IRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2132IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2132IRHBT 296-25176-6-ND 059596-MSP430F2132IRHBT 685-MSP430F2132IRHBT MSP430F2132IRHBT 28AH4201 MSP430F2132IRHBT MSP430F2132IRHBT MSP430F2132IRHBT 815-MSP430F2132IRHBT MSP430F2132IRHBT
Product Name MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2132IRHBT 16MHz 8KB QFN Embedded Microcontroller MCU Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 8KB FLASH 32VQFN Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details