Texas Instruments MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132IRHBR

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2132IRHBR - Texas Instruments
Dallas, TX, United States
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2132IRHBR
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132IRHBR
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-23368-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23368-1-ND
Microcontrollers 296-23368-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-23368-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23368-6-ND
Microcontrollers 296-23368-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-23368-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23368-2-ND
Microcontrollers 296-23368-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2132IRHBR
16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2132IRHBR
16MHz 16b MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2132IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132IRHBR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2132IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBR - 024446-MSP430F2132IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBR
024446-MSP430F2132IRHBR
Embedded - Embedded - Microcontrollers - MSP430F2132IRHBR 024446-MSP430F2132IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 024446-MSP430F2132IR HBR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MSP430F2132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): MAXQ610A-UEI+T; MAXQ610A-2541+T; MAXQ610A-2524+T; Introduction Date: January 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024446-MSP430F2132IRHBR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MSP430F2132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): MAXQ610A-UEI+T; MAXQ610A-2541+T; MAXQ610A-2524+T;
Introduction Date: January 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2132IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2132IRHBR
Microcontrollers MSP430F2132IRHBR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments - 26AJ7639 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments
26AJ7639
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments 26AJ7639
MCU, 16BIT, MSP430, 16MHZ, VQFN-32; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, VQFN-32; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F2132IRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2132IRHBR
Embedded - Microcontrollers MSP430F2132IRHBR
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2132IRHBR
16-bit Microcontrollers - MCU MSP430F2132IRHBR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

Buy Now Datasheet
Microcontrollers - MSP430F2132IRHBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2132IRHBR
Microcontrollers MSP430F2132IRHBR
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2132IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2132IRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2132IRHBR
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2132IRHBR 296-23368-1-ND 685-MSP430F2132IRHBR 024446-MSP430F2132IRHBR MSP430F2132IRHBR 26AJ7639 MSP430F2132IRHBR MSP430F2132IRHBR MSP430F2132IRHBR MSP430F2132IRHBR
Product Name MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI Microcontrollers 16MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2132IRHBR Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details