Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDWR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131TDWR - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131TDWR
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131TDWR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131TDWR - 719607-MSP430F2131TDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131TDWR
719607-MSP430F2131TDWR
Embedded - Embedded - Microcontrollers - MSP430F2131TDWR 719607-MSP430F2131TDWR
Manufacturer: Texas Instruments Win Source Part Number: 719607-MSP430F2131TD WR Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MSP430F2131 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 16 Date RAM Size: 256 x 8

Manufacturer: Texas Instruments
Win Source Part Number: 719607-MSP430F2131TDWR
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MSP430F2131
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 16
Date RAM Size: 256 x 8

Buy Now
Microcontrollers - 296-20762-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-20762-2-ND
Microcontrollers 296-20762-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB SOIC Embedded Microcontroller MCU
685-MSP430F2131TDWR
16-bit 16MHz 8KB SOIC Embedded Microcontroller MCU 685-MSP430F2131TDWR
16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, 16 I/O, SOIC Product overview: MSP430F2131TDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, 16 I/O, SOIC Product overview: MSP430F2131TDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131TDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2131TDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131TDWR
Microcontrollers MSP430F2131TDWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now
Embedded - Microcontrollers - MSP430F2131TDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131TDWR
Embedded - Microcontrollers MSP430F2131TDWR
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131TDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131TDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131TDWR
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131TDWR
16-bit Microcontrollers - MCU MSP430F2131TDWR
16-bit Microcontrollers - MCU Mixed Signal MCP

16-bit Microcontrollers - MCU Mixed Signal MCP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131TDWR 719607-MSP430F2131TDWR 296-20762-2-ND 685-MSP430F2131TDWR MSP430F2131TDWR MSP430F2131TDWR MSP430F2131TDWR MSP430F2131TDWR
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2131TDWR Microcontrollers 16-bit 16MHz 8KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers