The MSP430F2131TDGV is an 8KB Flash, 256B RAM, 16-bit ultra-low-power microcontroller with an integrated analog comparator, housed in a 20-pin TVSOP package and rated for operation from -40°C to 105°C.
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP
IC MCU 16BIT 8KB FLASH 20TVSOP
IC MCU 16BIT 8KB FLASH 20TVSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8kB FL 256B RAM Comp
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2131TDGV | MSP430F2131TDGV-ND | MSP430F2131TDGV | MSP430F2131TDGV | MSP430F2131TDGV | MSP430F2131TDGV |
| Product Name | MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB |