Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IPWR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131IPWR - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131IPWR
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IPWR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18118-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18118-2-ND
Microcontrollers 296-18118-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-18118-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18118-1-ND
Microcontrollers 296-18118-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F2131IPWR
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F2131IPWR
16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, 16 GPIO, TSSOP Product overview: MSP430F2131IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IPWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, Timer, 16 GPIO, TSSOP Product overview: MSP430F2131IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131IPWR - 024444-MSP430F2131IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131IPWR
024444-MSP430F2131IPWR
Embedded - Embedded - Microcontrollers - MSP430F2131IPWR 024444-MSP430F2131IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024444-MSP430F2131IP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F2131 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024444-MSP430F2131IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F2131
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131IPWR
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430F2131IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131IPWR
Microcontrollers MSP430F2131IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2131IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131IPWR
Embedded - Microcontrollers MSP430F2131IPWR
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2131IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2131IPWR
Microcontrollers MSP430F2131IPWR
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131IPWR 296-18118-2-ND 685-MSP430F2131IPWR 024444-MSP430F2131IPWR MSP430F2131IPWR MSP430F2131IPWR MSP430F2131IPWR MSP430F2131IPWR
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2131IPWR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products