Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IDGV

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131IDGV - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131IDGV
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IDGV
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131IDGV - 1227337-MSP430F2131IDGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131IDGV
1227337-MSP430F2131IDGV
Embedded - Embedded - Microcontrollers - MSP430F2131IDGV 1227337-MSP430F2131IDGV
Manufacturer: Texas Instruments Win Source Part Number: 1227337-MSP430F2131I DGV Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227337-MSP430F2131IDGV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430F2131IDGV - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
16MHz 8KB 3.6V Embedded Microcontroller MCU - 685-MSP430F2131IDGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 8KB 3.6V Embedded Microcontroller MCU
685-MSP430F2131IDGV
16MHz 8KB 3.6V Embedded Microcontroller MCU 685-MSP430F2131IDGV
16MHz 16b MCU, 8KB Flash, 256B SRAM, Timer, UART, 16-GPIO, 1.8-3.6V, -40-85C Product overview: MSP430F2131IDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IDGV can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB Flash, 256B SRAM, Timer, UART, 16-GPIO, 1.8-3.6V, -40-85C Product overview: MSP430F2131IDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IDGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-18116-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18116-ND
Microcontrollers 296-18116-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
IC MCU 16BIT 8KB FLASH 20TVSOP - 815-MSP430F2131IDGV - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 20TVSOP
815-MSP430F2131IDGV
IC MCU 16BIT 8KB FLASH 20TVSOP 815-MSP430F2131IDGV
IC MCU 16BIT 8KB FLASH 20TVSOP

IC MCU 16BIT 8KB FLASH 20TVSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131IDGV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131IDGV
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131IDGV
IC MCU 16BIT 8KB FLASH 20TVSOP

IC MCU 16BIT 8KB FLASH 20TVSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131IDGV
16-bit Microcontrollers - MCU MSP430F2131IDGV
16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2131IDGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131IDGV
Microcontrollers MSP430F2131IDGV
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131IDGV 1227337-MSP430F2131IDGV MSP430F2131IDGV 685-MSP430F2131IDGV 296-18116-ND 815-MSP430F2131IDGV MSP430F2131IDGV MSP430F2131IDGV MSP430F2131IDGV
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2131IDGV 16MHz 8KB 3.6V Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 8KB FLASH 20TVSOP Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products