Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRTVR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F21x2 series is an ultra-low-power 16-bit microcontroller with 4 kB of Flash memory and 512 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V with active mode consumption of 250 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 µA. The device wakes from standby in less than 1 µs and supports in-system programming via SBW. It is available in a 32-pin WQFN (RTV) package with an operating temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The MSP430F21x2 series is an ultra-low-power 16-bit microcontroller with 4 kB of Flash memory and 512 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V with active mode consumption of 250 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 µA. The device wakes from standby in less than 1 µs and supports in-system programming via SBW. It is available in a 32-pin WQFN (RTV) package with an operating temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122TRTVR - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122TRTVR
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122TRTVR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2122TRTVR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2122TRTVR-ND
Microcontrollers MSP430F2122TRTVR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-WQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-WQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2122TRTVR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122TRTVR
Embedded - Microcontrollers MSP430F2122TRTVR
IC MCU 16BIT 4KB FLASH 32WQFN

IC MCU 16BIT 4KB FLASH 32WQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2122TRTVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122TRTVR
Microcontrollers MSP430F2122TRTVR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-WQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-WQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122TRTVR MSP430F2122TRTVR-ND MSP430F2122TRTVR MSP430F2122TRTVR
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers