Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2122 is a 16-bit ultra-low-power microcontroller with 4 kB of flash memory and 512 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, consumes 250 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode with wake-up times under 1 µs. The device is packaged in a 32-pin VQFN (RHB) and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2122 is a 16-bit ultra-low-power microcontroller with 4 kB of flash memory and 512 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, two 16-bit timers, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, consumes 250 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode with wake-up times under 1 µs. The device is packaged in a 32-pin VQFN (RHB) and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122IRHBT - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122IRHBT
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IRHBT
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F2122IRHBT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC32

Supplier's Site Datasheet
Singapore, Singapore
16MHz 4KB Embedded Microcontroller MCU
685-MSP430F2122IRHBT
16MHz 4KB Embedded Microcontroller MCU 685-MSP430F2122IRHBT
16b MCU, 16MHz, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2122IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IRHBT can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2122IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2122IRHBT - 059594-MSP430F2122IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2122IRHBT
059594-MSP430F2122IRHBT
Embedded - Embedded - Microcontrollers - MSP430F2122IRHBT 059594-MSP430F2122IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 059594-MSP430F2122IR HBT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 059594-MSP430F2122IRHBT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-32166-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32166-2-ND
Microcontrollers 296-32166-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32166-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32166-1-ND
Microcontrollers 296-32166-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - MSP430F2122IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122IRHBT
Microcontrollers MSP430F2122IRHBT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F2122IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122IRHBT
Embedded - Microcontrollers MSP430F2122IRHBT
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller - 815-MSP430F2122IRHBT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller
815-MSP430F2122IRHBT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller 815-MSP430F2122IRHBT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2122IRHBT
16-bit Microcontrollers - MCU MSP430F2122IRHBT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122IRHBT MSP430F2122IRHBT 685-MSP430F2122IRHBT 059594-MSP430F2122IRHBT 296-32166-2-ND MSP430F2122IRHBT MSP430F2122IRHBT 815-MSP430F2122IRHBT MSP430F2122IRHBT
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 16MHz 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2122IRHBT Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details