Texas Instruments MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IPW

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2122IPW - Texas Instruments
Dallas, TX, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2122IPW
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2122IPW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26200-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26200-5-ND
Microcontrollers 296-26200-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430F2122IPW
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430F2122IPW
16-bit MCU, 16MHz, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2122IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IPW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2122IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2122IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2122IPW - Rochester Electronics
Newburyport, MA, United States
MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI

MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2122IPW - 1227332-MSP430F2122IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2122IPW
1227332-MSP430F2122IPW
Embedded - Embedded - Microcontrollers - MSP430F2122IPW 1227332-MSP430F2122IPW
Manufacturer: Texas Instruments Win Source Part Number: 1227332-MSP430F2122I PW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1227332-MSP430F2122IPW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Medical, Portable Devices

Buy Now
Embedded - Microcontrollers - MSP430F2122IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2122IPW
Embedded - Microcontrollers MSP430F2122IPW
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP - 815-MSP430F2122IPW - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP
815-MSP430F2122IPW
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP 815-MSP430F2122IPW
MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP

MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP

Supplier's Site
Microcontrollers - MSP430F2122IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2122IPW
Microcontrollers MSP430F2122IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2122IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2122IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2122IPW
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2122IPW
16-bit Microcontrollers - MCU MSP430F2122IPW
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2122IPW 296-26200-5-ND 685-MSP430F2122IPW MSP430F2122IPW 1227332-MSP430F2122IPW MSP430F2122IPW 815-MSP430F2122IPW MSP430F2122IPW MSP430F2122IPW MSP430F2122IPW
Product Name MSP430F2122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B RAM, 10 bit ADC, 1 USCI Microcontrollers 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2122IPW Embedded - Microcontrollers MCU 16-bit MSP430 MSP430 RISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers