Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IPW

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121IPW - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121IPW
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IPW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430F2121IPW
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430F2121IPW
16-bit MCU, 16MHz, 4KB Flash, 256B SRAM, 16 I/O, TSSOP Product overview: MSP430F2121IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IPW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB Flash, 256B SRAM, 16 I/O, TSSOP Product overview: MSP430F2121IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26198-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26198-5-ND
Microcontrollers 296-26198-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121IPW - 081947-MSP430F2121IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121IPW
081947-MSP430F2121IPW
Embedded - Embedded - Microcontrollers - MSP430F2121IPW 081947-MSP430F2121IPW
Manufacturer: Texas Instruments Win Source Part Number: 081947-MSP430F2121IP W Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081947-MSP430F2121IPW
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F2121IPW - Rochester Electronics
Newburyport, MA, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator

MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121IPW
16-bit Microcontrollers - MCU MSP430F2121IPW
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

Buy Now Datasheet
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85 - 815-MSP430F2121IPW - Utmel Electronic Limited
Hong Kong, China
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85
815-MSP430F2121IPW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85 815-MSP430F2121IPW
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85

Supplier's Site
Embedded - Microcontrollers - MSP430F2121IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2121IPW
Embedded - Microcontrollers MSP430F2121IPW
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2121IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121IPW
Microcontrollers MSP430F2121IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121IPW 685-MSP430F2121IPW 296-26198-5-ND 081947-MSP430F2121IPW MSP430F2121IPW MSP430F2121IPW 815-MSP430F2121IPW MSP430F2121IPW MSP430F2121IPW
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2121IPW 16-bit Microcontrollers - MCU 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B AM, Comparator 20-TSSOP -40 to 85 Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details