Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IDGV

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2121IDGV is a 16-bit ultra-low-power microcontroller with 4 kB of flash memory and 256 bytes of RAM, featuring an integrated analog comparator and sixteen I/O pins in a 20-pin TVSOP package. It operates from 1.8 V to 3.6 V with active mode current of 250 µA at 1 MHz and 2.2 V, and standby mode current of 0.7 µA. The device supports wake-up from standby in less than 1 µs, and includes a 16-bit Timer_A with three capture/compare registers. It is rated for operation from -40°C to 85°C and meets RoHS standards. The TVSOP package has a width of 5.6 mm and a body length of 6.9 mm, with a pin pitch of 0.65 mm and a height of 1.6 mm.

Datasheet Summary
Powered by GS/AI

The MSP430F2121IDGV is a 16-bit ultra-low-power microcontroller with 4 kB of flash memory and 256 bytes of RAM, featuring an integrated analog comparator and sixteen I/O pins in a 20-pin TVSOP package. It operates from 1.8 V to 3.6 V with active mode current of 250 µA at 1 MHz and 2.2 V, and standby mode current of 0.7 µA. The device supports wake-up from standby in less than 1 µs, and includes a 16-bit Timer_A with three capture/compare registers. It is rated for operation from -40°C to 85°C and meets RoHS standards. The TVSOP package has a width of 5.6 mm and a body length of 6.9 mm, with a pin pitch of 0.65 mm and a height of 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121IDGV - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121IDGV
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IDGV
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TVSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121IDGV - 059592-MSP430F2121IDGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121IDGV
059592-MSP430F2121IDGV
Embedded - Embedded - Microcontrollers - MSP430F2121IDGV 059592-MSP430F2121IDGV
Manufacturer: Texas Instruments Win Source Part Number: 059592-MSP430F2121ID GV Packaging: Tray Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TVSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059592-MSP430F2121IDGV
Packaging: Tray
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TVSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-18112-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18112-ND
Microcontrollers 296-18112-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
 - MSP430F2121IDGV - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
16-bit 16MHz 4KB Embedded Microcontroller MCU - 685-MSP430F2121IDGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 4KB Embedded Microcontroller MCU
685-MSP430F2121IDGV
16-bit 16MHz 4KB Embedded Microcontroller MCU 685-MSP430F2121IDGV
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART, Timer Product overview: MSP430F2121IDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IDGV can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART, Timer Product overview: MSP430F2121IDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IDGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2121IDGV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2121IDGV
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2121IDGV
IC MCU 16BIT 4KB FLASH 20TVSOP

IC MCU 16BIT 4KB FLASH 20TVSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121IDGV
16-bit Microcontrollers - MCU MSP430F2121IDGV
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2121IDGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121IDGV
Microcontrollers MSP430F2121IDGV
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121IDGV 059592-MSP430F2121IDGV 296-18112-ND MSP430F2121IDGV 685-MSP430F2121IDGV MSP430F2121IDGV MSP430F2121IDGV MSP430F2121IDGV
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2121IDGV Microcontrollers 16-bit 16MHz 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers