The MSP430F2112 is a 16-bit ultra-low-power microcontroller with 2 kB of flash memory and 256 B of RAM, featuring a 10-bit 200-ksps ADC, a universal serial communication interface supporting UART, SPI, and I2C, two 16-bit timers, and a comparator. It operates from 1.8 V to 3.6 V, with active mode current of 250 µA at 1 MHz and 2.2 V, and standby mode current of 0.7 µA. The device supports wake-up from standby in less than 1 µs and is available in a 32-pin QFN (RTV) package. It meets AEC-Q200 qualifications and operates from -40°C to 85°C.
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 85
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 32-WQFN (5x5)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 32-WQFN (5x5)
IC MCU 16BIT 2KB FLASH 32WQFN
IC MCU 16BIT 2KB FLASH 32WQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2112IRTVR | 296-29592-2-ND | MSP430F2112IRTVR | MSP430F2112IRTVR | MSP430F2112IRTVR |
| Product Name | MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||||
| Bits | 16 Bit | Other; A/D 8x10b | |||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB |