Texas Instruments MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI MSP430F2112IPW

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI - MSP430F2112IPW - Texas Instruments
Dallas, TX, United States
MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI
MSP430F2112IPW
MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI MSP430F2112IPW
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-33422-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33422-5-ND
Microcontrollers 296-33422-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
 - MSP430F2112IPW - Rochester Electronics
Newburyport, MA, United States
MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI

MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322579-MSP430F2112IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322579-MSP430F2112IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322579-MSP430F2112IPW
Manufacturer: Texas Instruments Win Source Part Number: 1322579-MSP430F2112I PW Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 50 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F2112IPW-ND,21 56-MSP430F2112IPW,29 6-33422-5,TEXTISMSP4 30F2112IPW Base Product Number: MSP430F2112 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322579-MSP430F2112IPW
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 50
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F2112IPW-ND,2156-MSP430F2112IPW,296-33422-5,TEXTISMSP430F2112IPW
Base Product Number: MSP430F2112
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F2112IPW
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F2112IPW
16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 28-TSSOP Product overview: MSP430F2112IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2112IPW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 28-TSSOP Product overview: MSP430F2112IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2112IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2112IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2112IPW
Microcontrollers MSP430F2112IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments - 26AJ7637 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments
26AJ7637
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments 26AJ7637
MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:2KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2112IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2112IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2112IPW
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F2112IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2112IPW
Embedded - Microcontrollers MSP430F2112IPW
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2112IPW
16-bit Microcontrollers - MCU MSP430F2112IPW
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2112IPW 296-33422-5-ND MSP430F2112IPW 1322579-MSP430F2112IPW 685-MSP430F2112IPW MSP430F2112IPW 26AJ7637 MSP430F2112IPW MSP430F2112IPW MSP430F2112IPW
Product Name MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details