Texas Instruments MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111TPWR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2111TPWR - Texas Instruments
Dallas, TX, United States
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2111TPWR
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111TPWR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2111TPWR - 789526-MSP430F2111TPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2111TPWR
789526-MSP430F2111TPWR
Embedded - Embedded - Microcontrollers - MSP430F2111TPWR 789526-MSP430F2111TPWR
Manufacturer: Texas Instruments Win Source Part Number: 789526-MSP430F2111TP WR Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2111 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789526-MSP430F2111TPWR
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-20755-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-20755-2-ND
Microcontrollers 296-20755-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
 - MSP430F2111TPWR - Rochester Electronics
Newburyport, MA, United States
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator

MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Singapore, Singapore
16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F2111TPWR
16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F2111TPWR
16MHz 16b MCU, 2KB FLASH, 128B SRAM, 16 GPIO, TSSOP Product overview: MSP430F2111TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111TPWR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 2KB FLASH, 128B SRAM, 16 GPIO, TSSOP Product overview: MSP430F2111TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111TPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2111TPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2111TPWR
Embedded - Microcontrollers MSP430F2111TPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2111TPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2111TPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2111TPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430F2111TPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2111TPWR
Microcontrollers MSP430F2111TPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2111TPWR
16-bit Microcontrollers - MCU MSP430F2111TPWR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 2kB FL 128B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 2kB FL 128B RAM Comp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2111TPWR 789526-MSP430F2111TPWR 296-20755-2-ND MSP430F2111TPWR 685-MSP430F2111TPWR MSP430F2111TPWR MSP430F2111TPWR MSP430F2111TPWR MSP430F2111TPWR
Product Name MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2111TPWR Microcontrollers 16MHz 2KB TSSOP Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers