Texas Instruments MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111TDGVR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2111TDGVR is a 16-bit ultra-low-power microcontroller with 2 KB of Flash memory and 128 bytes of RAM, featuring an analog comparator and sixteen I/O pins. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 250 μA in active mode at 1 MHz and 2.2 V, and draws 0.7 μA in standby mode. Wake-up from standby is less than 1 μs. The device is housed in a 20-pin TVSOP package and is rated for operation from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2111TDGVR is a 16-bit ultra-low-power microcontroller with 2 KB of Flash memory and 128 bytes of RAM, featuring an analog comparator and sixteen I/O pins. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 250 μA in active mode at 1 MHz and 2.2 V, and draws 0.7 μA in standby mode. Wake-up from standby is less than 1 μs. The device is housed in a 20-pin TVSOP package and is rated for operation from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2111TDGVR - Texas Instruments
Dallas, TX, United States
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2111TDGVR
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111TDGVR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430F2111TDGVR
16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430F2111TDGVR
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 16 GPIO, UART, 105°C Product overview: MSP430F2111TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111TDGVR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 16 GPIO, UART, 105°C Product overview: MSP430F2111TDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111TDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2111TDGVR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2111TDGVR - 789525-MSP430F2111TDGVR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2111TDGVR
789525-MSP430F2111TDGVR
Embedded - Embedded - Microcontrollers - MSP430F2111TDGVR 789525-MSP430F2111TDGVR
Manufacturer: Texas Instruments Win Source Part Number: 789525-MSP430F2111TD GVR Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 20-TFSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2111 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 789525-MSP430F2111TDGVR
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 20-TFSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-20753-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-20753-2-ND
Microcontrollers 296-20753-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2111TDGVR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2111TDGVR
Embedded - Microcontrollers MSP430F2111TDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP

IC MCU 16BIT 2KB FLASH 20TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2111TDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2111TDGVR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2111TDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP

IC MCU 16BIT 2KB FLASH 20TVSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2111TDGVR
16-bit Microcontrollers - MCU MSP430F2111TDGVR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 2kB FL 128B RAM Comp

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 2kB FL 128B RAM Comp

Buy Now Datasheet
Microcontrollers - MSP430F2111TDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2111TDGVR
Microcontrollers MSP430F2111TDGVR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2111TDGVR 685-MSP430F2111TDGVR MSP430F2111TDGVR 789525-MSP430F2111TDGVR 296-20753-2-ND MSP430F2111TDGVR MSP430F2111TDGVR MSP430F2111TDGVR MSP430F2111TDGVR
Product Name MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-bit 16MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2111TDGVR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers