Texas Instruments MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2111IPWR - Texas Instruments
Dallas, TX, United States
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2111IPWR
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111IPWR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18110-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18110-1-ND
Microcontrollers 296-18110-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-18110-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18110-2-ND
Microcontrollers 296-18110-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-18110-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18110-6-ND
Microcontrollers 296-18110-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F2111IPWR
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F2111IPWR
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, UART, 16 GPIO, TSSOP Product overview: MSP430F2111IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111IPWR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, UART, 16 GPIO, TSSOP Product overview: MSP430F2111IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2111IPWR - 024436-MSP430F2111IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2111IPWR
024436-MSP430F2111IPWR
Embedded - Embedded - Microcontrollers - MSP430F2111IPWR 024436-MSP430F2111IPWR
Manufacturer: Texas Instruments Win Source Part Number: 024436-MSP430F2111IP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F2111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ613J-UEI+; MAXQ613X-UEI+; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024436-MSP430F2111IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F2111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ613J-UEI+; MAXQ613X-UEI+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2111IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2111IPWR
Embedded - Microcontrollers MSP430F2111IPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2111IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2111IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2111IPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2111IPWR
16-bit Microcontrollers - MCU MSP430F2111IPWR
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 2kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 2kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2111IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2111IPWR
Microcontrollers MSP430F2111IPWR
IC MCU 16BIT 2KB FLASH 20TSSOP

IC MCU 16BIT 2KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2111IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2111IPWR
Microcontrollers MSP430F2111IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2111IPWR 296-18110-1-ND 685-MSP430F2111IPWR 024436-MSP430F2111IPWR MSP430F2111IPWR MSP430F2111IPWR MSP430F2111IPWR MSP430F2111IPWR MSP430F2111IPWR
Product Name MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Microcontrollers 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2111IPWR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details