Texas Instruments MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111IDW

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2111IDW - Texas Instruments
Dallas, TX, United States
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2111IDW
MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2111IDW
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU
685-MSP430F2111IDW
16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU 685-MSP430F2111IDW
16-bit MCU, 16MHz, 2KB FLASH, 128B SRAM, Timer, 16 I/O, SOIC Product overview: MSP430F2111IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111IDW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB FLASH, 128B SRAM, Timer, 16 I/O, SOIC Product overview: MSP430F2111IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2111IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26195-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26195-5-ND
Microcontrollers 296-26195-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2111IDW - 1227321-MSP430F2111IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2111IDW
1227321-MSP430F2111IDW
Embedded - Embedded - Microcontrollers - MSP430F2111IDW 1227321-MSP430F2111IDW
Manufacturer: Texas Instruments Win Source Part Number: 1227321-MSP430F2111I DW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227321-MSP430F2111IDW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
 - MSP430F2111IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2111IDW
16-bit Microcontrollers - MCU MSP430F2111IDW
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 2kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 2kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2111IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2111IDW
Microcontrollers MSP430F2111IDW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC

Buy Now
Embedded - Microcontrollers - MSP430F2111IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2111IDW
Embedded - Microcontrollers MSP430F2111IDW
IC MCU 16BIT 2KB FLASH 20SOIC

IC MCU 16BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2111IDW 685-MSP430F2111IDW 296-26195-5-ND 1227321-MSP430F2111IDW MSP430F2111IDW MSP430F2111IDW MSP430F2111IDW MSP430F2111IDW
Product Name MSP430F2111 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-bit 16MHz 2KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2111IDW 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details