The MSP430F2101TDGV is a 16-bit ultra-low-power microcontroller with 1 kB of Flash memory and 128 B of RAM, featuring an analog comparator and 16 I/O pins. It is packaged in a 20-pin TVSOP and operates from -40°C to 105°C. The device supports a supply voltage range of 1.8 V to 3.6 V, consumes 250 µA in active mode at 1 MHz and 2.2 V, and draws 0.7 µA in standby mode. Wake-up from standby is less than 1 µs. The device includes a 16-bit Timer_A with three capture/compare registers and a Brownout Detector.
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 105
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 1kB FL 128B RAM Comp
IC MCU 16BIT 1KB FLASH 20TVSOP
IC MCU 16BIT 1KB FLASH 20TVSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2101TDGV | MSP430F2101TDGV | 296-33418-5-ND | MSP430F2101TDGV | MSP430F2101TDGV | MSP430F2101TDGV | MSP430F2101TDGV |
| Product Name | MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | ||||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | 128 KB |