Texas Instruments MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2011TPWR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2011TPWR - Texas Instruments
Dallas, TX, United States
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2011TPWR
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2011TPWR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 14-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 14-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430F2011TPWR
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430F2011TPWR
16MHz 16-Bit MCU, 2KB FLASH, 128B SRAM, 14-TSSOP, Industrial Product overview: MSP430F2011TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2011TPWR can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 2KB FLASH, 128B SRAM, 14-TSSOP, Industrial Product overview: MSP430F2011TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2011TPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-19700-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19700-1-ND
Microcontrollers 296-19700-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-19700-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19700-2-ND
Microcontrollers 296-19700-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-19700-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19700-6-ND
Microcontrollers 296-19700-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
 - MSP430F2011TPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2011TPWR - 136480-MSP430F2011TPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2011TPWR
136480-MSP430F2011TPWR
Embedded - Embedded - Microcontrollers - MSP430F2011TPWR 136480-MSP430F2011TPWR
Manufacturer: Texas Instruments Win Source Part Number: 136480-MSP430F2011TP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136480-MSP430F2011TPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2011TPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2011TPWR
Microcontrollers MSP430F2011TPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2011TPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2011TPWR
Embedded - Microcontrollers MSP430F2011TPWR
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2011TPWR
16-bit Microcontrollers - MCU MSP430F2011TPWR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2011TPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2011TPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2011TPWR
IC MCU 16BIT 2KB FLASH 14TSSOP

IC MCU 16BIT 2KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2011TPWR 685-MSP430F2011TPWR 296-19700-1-ND MSP430F2011TPWR 136480-MSP430F2011TPWR MSP430F2011TPWR MSP430F2011TPWR MSP430F2011TPWR MSP430F2011TPWR
Product Name MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2011TPWR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details